Hubbell Incorporated Open Type Control Transformer TA281219

Description
6.75 INCH W X 9.25 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 2000 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet
Description
6.75 INCH W X 9.25 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 2000 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA281219 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA281219
Open Type Control Transformer TA281219
6.75 INCH W X 9.25 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 2000 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
  • 6.75 INCH W X 9.25 INCH D X 5.72 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 0.5 INCH L X 0.31 INCH W SLOT MOUNTING
  • 2000 VA POWER RATING
  • 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE
  • 120/115/110 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA281219
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 50 - 1000 MHz, 75Ω - JTX-2-10T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details
Site Transformers - 1226721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stand alone
Standards RoHS
View Details
CCT Standard Transformer - 1497-B-CXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details