Hubbell Incorporated Open Type Control Transformer TA281218

Description
6.75 INCH W X 8.8 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet
Description
6.75 INCH W X 8.8 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA281218 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA281218
Open Type Control Transformer TA281218
6.75 INCH W X 8.8 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
  • 6.75 INCH W X 8.8 INCH D X 5.72 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 0.5 INCH L X 0.31 INCH W SLOT MOUNTING
  • 1500 VA POWER RATING
  • 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE
  • 120/115/110 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA281218
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1233996 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
Operating Temperature 105 C (221 F)
View Details
Step Down Transformers - 3-1611450-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 30 VA
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details