Hubbell Incorporated Open Type Control Transformer TA254535

Description
3-3/4 INCH W X 4.12 INCH D X 3.21 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING SCREW TERMINAL TYPE 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 50 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet
Description
3-3/4 INCH W X 4.12 INCH D X 3.21 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING SCREW TERMINAL TYPE 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 50 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA254535 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA254535
Open Type Control Transformer TA254535
3-3/4 INCH W X 4.12 INCH D X 3.21 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING SCREW TERMINAL TYPE 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 50 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
  • 3-3/4 INCH W X 4.12 INCH D X 3.21 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.22 INCH W SLOT MOUNTING
  • 50 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 380/440/550/600 V PRIMARY VOLTAGE
  • 115/230 V SECONDARY VOLTAGE
  • 50 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • INSULATION CLASS 130 DEG C
  • POWER RATING IN VA - UOM VA
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA254535
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 9 - 625 MHz, 50Ω - ADT4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details
Toroidal Transformers - 1730248 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A5-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 200 VA
View Details