Hubbell Incorporated Open Type Control Transformer TA254525

Description
7.5 INCH W X 6.75 INCH D X 7.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 1500 VA POWER RATING 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE 99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 SERIES TA MODEL
Datasheet
Description
7.5 INCH W X 6.75 INCH D X 7.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 1500 VA POWER RATING 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE 99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 SERIES TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA254525 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA254525
Open Type Control Transformer TA254525
7.5 INCH W X 6.75 INCH D X 7.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 1500 VA POWER RATING 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE 99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 SERIES TA MODEL
  • 7.5 INCH W X 6.75 INCH D X 7.66 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 0.81 INCH L X 0.41 INCH W SLOT MOUNTING
  • 1500 VA POWER RATING
  • 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
  • 99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • SERIES TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA254525
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Chassis Mounting Transformers - 1234242 - RS Components, Ltd.
Specs
Mounting Chassis; Din rail mount, screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
Control Circuit Transformer - 1497-BD500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 500 VA
View Details