Hubbell IncorporatedOpen Type Control TransformerTA253931
Description
11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
5000 VA POWER RATING
SCREW TERMINAL TYPE
220/440/550 V, 230/460/575 V, 240/480/600 V PRIMARY VOLTAGE
110/90 V, 115/95 V, 120/100 V SECONDARY VOLTAGE
5000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
TRANSFORMER[T], ACME. BRAND
INSULATION CLASS 130 DEG C
POWER RATING IN VA - UOM VA
TA MODEL
Hubbell Incorporated
Done
Datasheet
Description
11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
5000 VA POWER RATING
SCREW TERMINAL TYPE
220/440/550 V, 230/460/575 V, 240/480/600 V PRIMARY VOLTAGE
110/90 V, 115/95 V, 120/100 V SECONDARY VOLTAGE
5000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
TRANSFORMER[T], ACME. BRAND
INSULATION CLASS 130 DEG C
POWER RATING IN VA - UOM VA
TA MODEL
11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
5000 VA POWER RATING
SCREW TERMINAL TYPE
220/440/550 V, 230/460/575 V, 240/480/600 V PRIMARY VOLTAGE
110/90 V, 115/95 V, 120/100 V SECONDARY VOLTAGE
5000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
TRANSFORMER[T], ACME. BRAND
INSULATION CLASS 130 DEG C
POWER RATING IN VA - UOM VA
TA MODEL
11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
5000 VA POWER RATING
SCREW TERMINAL TYPE
220/440/550 V, 230/460/575 V, 240/480/600 V PRIMARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers