Hubbell Lighting, Inc.Low Voltage Recessed TrimTA12WBF
Description
ADJUSTABLE WITH BAFFLE TYPE
WHITE BAFFLE FINISH
BX4-12/IBX4-12/RMN4-
12 SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 20 TO 50 W LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
LITEBOX[R] BRAND
ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
TA MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
ADJUSTABLE WITH BAFFLE TYPE
WHITE BAFFLE FINISH
BX4-12/IBX4-12/RMN4-
12 SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 20 TO 50 W LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
LITEBOX[R] BRAND
ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
TA MODEL
ADJUSTABLE WITH BAFFLE TYPE
WHITE BAFFLE FINISH
BX4-12/IBX4-12/RMN4-
12 SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 20 TO 50 W LAMP TYPE
INSULATED/NON-INSULA
TED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
LITEBOX[R] BRAND
ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
TA MODEL
ADJUSTABLE WITH BAFFLE TYPE
WHITE BAFFLE FINISH
BX4-12/IBX4-12/RMN4-12 SERIES RECESSED HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 20 TO 50 W LAMP TYPE
INSULATED/NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
LITEBOX[R] BRAND
ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL