Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA120G

Description
REFLECTOR TYPE GOLD ALZAK[R] REFLECTOR FINISH BX4-120/IBX4-120/RMN 4-120 SERIES DOWN LIGHT USED ON DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 16 55/75 W, PAR 20 50 W, R 20 50/75 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
Datasheet
Description
REFLECTOR TYPE GOLD ALZAK[R] REFLECTOR FINISH BX4-120/IBX4-120/RMN 4-120 SERIES DOWN LIGHT USED ON DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 16 55/75 W, PAR 20 50 W, R 20 50/75 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA120G - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA120G
Incandescent/Fluorescent/HID Recessed Trim TA120G
REFLECTOR TYPE GOLD ALZAK[R] REFLECTOR FINISH BX4-120/IBX4-120/RMN 4-120 SERIES DOWN LIGHT USED ON DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 16 55/75 W, PAR 20 50 W, R 20 50/75 W INCANDESCENT LAMP TYPE LITE BOX[R] BRAND
  • REFLECTOR TYPE
  • GOLD ALZAK[R] REFLECTOR FINISH
  • BX4-120/IBX4-120/RMN4-120 SERIES DOWN LIGHT USED ON
  • DAMP LOCATION APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR 16 55/75 W, PAR 20 50 W, R 20 50/75 W INCANDESCENT LAMP TYPE
  • LITE BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA120G
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details