Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim T41

Description
MILLIGROOVE BAFFLE TYPE 4-15/16 INCH DIA SIZE BLACK BAFFLE FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet
Description
MILLIGROOVE BAFFLE TYPE 4-15/16 INCH DIA SIZE BLACK BAFFLE FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - T41 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
T41
Incandescent/Fluorescent/HID Recessed Trim T41
MILLIGROOVE BAFFLE TYPE 4-15/16 INCH DIA SIZE BLACK BAFFLE FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
  • MILLIGROOVE BAFFLE TYPE
  • 4-15/16 INCH DIA SIZE
  • BLACK BAFFLE FINISH
  • H4/H4IC/H4R SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 55 W, PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number T41
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details