Hubbell Incorporated Dry Type General Purpose Transformer T3796931S

Description
20.3 INCH W X 9 INCH D X 18.9 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 240 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +5 PERCENT TAPS T37 MODEL
Datasheet
Description
20.3 INCH W X 9 INCH D X 18.9 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 240 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +5 PERCENT TAPS T37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T3796931S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T3796931S
Dry Type General Purpose Transformer T3796931S
20.3 INCH W X 9 INCH D X 18.9 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 240 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +5 PERCENT TAPS T37 MODEL
  • 20.3 INCH W X 9 INCH D X 18.9 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 15 KVA POWER RATING
  • 240 V DELTA PRIMARY VOLTAGE
  • 480 V STAR/277 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • (2) +5 PERCENT TAPS
  • T37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T3796931S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 0.4 - 450 MHz, 50Ω - ADT2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730111 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
CCT Standard Transformer - 1497-C-AXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details