Hubbell Incorporated Dry Type General Purpose Transformer T3795191S

Description
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +5 PERCENT TAPS T37 MODEL
Datasheet
Description
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +5 PERCENT TAPS T37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T3795191S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T3795191S
Dry Type General Purpose Transformer T3795191S
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) +5 PERCENT TAPS T37 MODEL
  • 20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 15 KVA POWER RATING
  • 600 V DELTA PRIMARY VOLTAGE
  • 480 V STAR/277 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • (2) +5 PERCENT TAPS
  • T37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T3795191S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A6-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 250 VA
View Details