Hubbell Incorporated Dry Type General Purpose Transformer T3793143S

Description
34.68 INCH W X 15.25 INCH D X 26.82 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 75 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 75 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED POWER RATING IN KVA - UOM KVA T-3 MODEL
Datasheet
Description
34.68 INCH W X 15.25 INCH D X 26.82 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 75 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 75 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED POWER RATING IN KVA - UOM KVA T-3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T3793143S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T3793143S
Dry Type General Purpose Transformer T3793143S
34.68 INCH W X 15.25 INCH D X 26.82 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 75 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 75 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ELECTROSTATICALLY SHIELDED POWER RATING IN KVA - UOM KVA T-3 MODEL
  • 34.68 INCH W X 15.25 INCH D X 26.82 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 75 KVA POWER RATING
  • 480 V DELTA PRIMARY VOLTAGE
  • 208 V STAR/120 V SECONDARY VOLTAGE
  • 75 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ELECTROSTATICALLY SHIELDED
  • POWER RATING IN KVA - UOM KVA
  • T-3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T3793143S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω - ADT4-1WT+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1838322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Control Circuit Transformer - 1497-AJ250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 250 VA
View Details