Hubbell Incorporated Dry Type General Purpose Transformer T3533411S

Description
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA/120 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI NUMBER OF WINDINGS 4 T35 MODEL
Datasheet
Description
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA/120 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI NUMBER OF WINDINGS 4 T35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T3533411S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T3533411S
Dry Type General Purpose Transformer T3533411S
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA/120 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI NUMBER OF WINDINGS 4 T35 MODEL
  • 20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 15 KVA POWER RATING
  • 480 V DELTA PRIMARY VOLTAGE
  • 240 V DELTA/120 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • (2) -5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • NUMBER OF WINDINGS 4
  • T35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T3533411S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TC2-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1213852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Isolation Transformer - 1321-3TH550-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details