Hubbell Incorporated Dry Type General Purpose Transformer T2A533401S

Description
17.77 INCH W X 11.52 INCH D X 14.03 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 9 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
Datasheet
Description
17.77 INCH W X 11.52 INCH D X 14.03 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 9 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2A533401S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2A533401S
Dry Type General Purpose Transformer T2A533401S
17.77 INCH W X 11.52 INCH D X 14.03 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 9 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
  • 17.77 INCH W X 11.52 INCH D X 14.03 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 9 KVA POWER RATING
  • 480 V DELTA PRIMARY VOLTAGE
  • 240 V DELTA SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • (2) -5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • T2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A533401S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 223 - 520 MHz, 50Ω - NCS4-521+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1234044 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
Operating Temperature 105 C (221 F)
View Details
Isolation Transformer - 1321-3TH550-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details