Hubbell Incorporated Dry Type General Purpose Transformer T2A533281S

Description
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
Datasheet
Description
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2A533281S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2A533281S
Dry Type General Purpose Transformer T2A533281S
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 240 V DELTA SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
  • 12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 3 KVA POWER RATING
  • 480 V DELTA PRIMARY VOLTAGE
  • 240 V DELTA SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • (2) -5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • T2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A533281S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω - TCM4-452X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1234041 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A8-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 350 VA
View Details