Hubbell Incorporated Dry Type General Purpose Transformer T2536151S

Description
13.5 INCH W X 10.84 INCH D X 15.19 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
Datasheet
Description
13.5 INCH W X 10.84 INCH D X 15.19 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2536151S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2536151S
Dry Type General Purpose Transformer T2536151S
13.5 INCH W X 10.84 INCH D X 15.19 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
  • 13.5 INCH W X 10.84 INCH D X 15.19 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 7.5 KVA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 7.5 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • WITH 3 WINDING
  • POWER RATING IN KVA - UOM KVA
  • T-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2536151S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-080L CST2010-080LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Control Circuit Transformer - 1497A-A5-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 200 VA
View Details
DIN Rail Transformers - 1234142 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details