Hubbell Incorporated Dry Type General Purpose Transformer T253107S

Description
4.08 INCH W X 3.88 INCH D X 8.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 0.25 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE .25 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
Datasheet
Description
4.08 INCH W X 3.88 INCH D X 8.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 0.25 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE .25 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T253107S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T253107S
Dry Type General Purpose Transformer T253107S
4.08 INCH W X 3.88 INCH D X 8.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 0.25 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE .25 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
  • 4.08 INCH W X 3.88 INCH D X 8.68 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 0.25 KVA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • .25 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • WITH 3 WINDING
  • POWER RATING IN KVA - UOM KVA
  • T-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T253107S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω - TC4-14X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730115 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A14-M14-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 3000 VA
View Details