Hubbell Incorporated Dry Type Buck Boost Transformer T243570

Description
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE 135 LB WEIGHT TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA APPLICABLE STANDARD NEC 450-4 POWER RATING IN KVA - UOM KVA
Datasheet
Description
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE 135 LB WEIGHT TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA APPLICABLE STANDARD NEC 450-4 POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T243570 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T243570
Dry Type Buck Boost Transformer T243570
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE 135 LB WEIGHT TOTALLY ENCLOSED CONSTRUCTION 7.5 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA APPLICABLE STANDARD NEC 450-4 POWER RATING IN KVA - UOM KVA
  • 13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • 135 LB WEIGHT
  • TOTALLY ENCLOSED CONSTRUCTION
  • 7.5 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 24/48 V SECONDARY VOLTAGE
  • 7.5 POWER RATING IN KVA
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • APPLICABLE STANDARD NEC 450-4
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T243570
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 1739557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
D18XX, CS1XXX Series Current Sensors - D1870L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense
Standards RoHS
View Details