Hubbell Incorporated Fork Lug T186F

Description
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.68 INCH L X 0.28 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet
Description
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.68 INCH L X 0.28 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - T186F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
T186F
Fork Lug T186F
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.68 INCH L X 0.28 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
  • BRAZED SEAM BARREL TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #4 TO #6 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.68 INCH L X 0.28 INCH W
  • WIRE STRIP LENGTH 9/32 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • T-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number T186F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details