Hubbell Incorporated Encapsulated Control Transformer T181223

Description
50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 10000 VA POWER RATING LEAD WIRE TERMINAL TYPE 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 10000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet
Description
50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 10000 VA POWER RATING LEAD WIRE TERMINAL TYPE 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 10000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - T181223 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
T181223
Encapsulated Control Transformer T181223
50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 10000 VA POWER RATING LEAD WIRE TERMINAL TYPE 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 10000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • PANEL MOUNTING
  • 10000 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 240 X 480 V PRIMARY VOLTAGE
  • 120 V SECONDARY VOLTAGE
  • 10000 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • POWER RATING IN VA - UOM VA
  • T-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181223
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Mounting Panel Mounted
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A6-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 250 VA
View Details
1:4 CORE & WIRE Transformer, 0.06 - 300 MHz, 50Ω - ADT4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details