Hubbell Incorporated Encapsulated Control Transformer T181221

Description
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 5000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1812 MODEL
Datasheet
Description
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 5000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1812 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - T181221 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
T181221
Encapsulated Control Transformer T181221
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 5000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1812 MODEL
  • 13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 5000 VA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120 V SECONDARY VOLTAGE
  • 155 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • T1812 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181221
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 3 - 800 MHz, 50Ω - TC4-1WX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730101 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A12-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 1500 VA
View Details