Hubbell Incorporated Encapsulated Control Transformer T181220

Description
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 3000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 3000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 3000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 3000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - T181220 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
T181220
Encapsulated Control Transformer T181220
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 3000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 3000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
  • 10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • PANEL MOUNTING
  • 3000 VA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120 V SECONDARY VOLTAGE
  • 3000 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • POWER RATING IN VA - UOM VA
  • T-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181220
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Mounting Panel Mounted
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-13-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
DIN Rail Transformers - 1234140 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A10-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 750 VA
View Details