Hubbell Incorporated Dry Type Buck Boost Transformer T181066

Description
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 31.2 AMPERE (24 V), 15.6 AMPERE (48 V) SERIES T18 MODEL
Datasheet
Description
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 31.2 AMPERE (24 V), 15.6 AMPERE (48 V) SERIES T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181066 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181066
Dry Type Buck Boost Transformer T181066
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 31.2 AMPERE (24 V), 15.6 AMPERE (48 V) SERIES T18 MODEL
  • 4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.75 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 24/48 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 31.2 AMPERE (24 V), 15.6 AMPERE (48 V)
  • SERIES T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181066
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - TMO-1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730102 - RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Standard Transformer - 1497-A-BAJK-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details