Hubbell Incorporated Dry Type Buck Boost Transformer T181063

Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.15 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 6.24 AMPERE (24 V), 3.12 AMPERE (48 V) T18 MODEL
Datasheet
Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.15 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 6.24 AMPERE (24 V), 3.12 AMPERE (48 V) T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181063 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181063
Dry Type Buck Boost Transformer T181063
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.15 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 6.24 AMPERE (24 V), 3.12 AMPERE (48 V) T18 MODEL
  • 3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.15 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 24/48 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 6.24 AMPERE (24 V), 3.12 AMPERE (48 V)
  • T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181063
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.2 - 350 MHz, 50Ω - TMO-4-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A1-M17-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 240 volts
Power Rating (VA) 63 VA
View Details