Hubbell Incorporated Dry Type Buck Boost Transformer T181062

Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 4.16 AMPERE (24 V), 2.08 AMPERE (48 V) T18 MODEL
Datasheet
Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 4.16 AMPERE (24 V), 2.08 AMPERE (48 V) T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181062 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181062
Dry Type Buck Boost Transformer T181062
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 4.16 AMPERE (24 V), 2.08 AMPERE (48 V) T18 MODEL
  • 3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.1 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 24/48 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 4.16 AMPERE (24 V), 2.08 AMPERE (48 V)
  • T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181062
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 3157-BBFCG2-252+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
Site Transformers - 1226711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stand alone
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A11-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details