Hubbell Incorporated Dry Type Buck Boost Transformer T181061

Description
3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.05 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 2.08 AMPERE (24 V), 1.04 AMPERE (48 V) SERIES T18 MODEL
Datasheet
Description
3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.05 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 2.08 AMPERE (24 V), 1.04 AMPERE (48 V) SERIES T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181061 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181061
Dry Type Buck Boost Transformer T181061
3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.05 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 2.08 AMPERE (24 V), 1.04 AMPERE (48 V) SERIES T18 MODEL
  • 3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.05 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 24/48 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 2.08 AMPERE (24 V), 1.04 AMPERE (48 V)
  • SERIES T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181061
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω - TCN4-22+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA - No.1601522785882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details
Site Transformers - 1444595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Standard Transformer - 1497-A-BASX-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details