Hubbell Incorporated Dry Type Buck Boost Transformer T181055

Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 6.25 AMPERE (16 V), 3.12 AMPERE (32 V) SERIES T18 MODEL
Datasheet
Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 6.25 AMPERE (16 V), 3.12 AMPERE (32 V) SERIES T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181055 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181055
Dry Type Buck Boost Transformer T181055
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 6.25 AMPERE (16 V), 3.12 AMPERE (32 V) SERIES T18 MODEL
  • 3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.1 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 6.25 AMPERE (16 V), 3.12 AMPERE (32 V)
  • SERIES T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181055
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
Chassis Mounting Transformers - 1234239 - RS Components, Ltd.
Specs
Mounting Chassis; Din rail mount, screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
Control Circuit Transformer - 1497-BD500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 500 VA
View Details