Hubbell Incorporated Dry Type Buck Boost Transformer T181054

Description
3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.05 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 3.12 AMPERE (16 V), 1.56 AMPERE (32 V) SERIES T18 MODEL
Datasheet
Description
3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.05 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 3.12 AMPERE (16 V), 1.56 AMPERE (32 V) SERIES T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181054 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181054
Dry Type Buck Boost Transformer T181054
3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE 50/60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.05 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 3.12 AMPERE (16 V), 1.56 AMPERE (32 V) SERIES T18 MODEL
  • 3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.05 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 3.12 AMPERE (16 V), 1.56 AMPERE (32 V)
  • SERIES T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181054
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 125 - 135 MHz, 50Ω - TC4-1W-7A+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1213834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Isolation Transformer - 1321-3TH063-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details