Hubbell Incorporated Ring Lug T1810

Description
LONG BRAZED SEAM BARREL, STANDARD NECK TYPE 20 AWG SOLID, 22 AWG STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.77 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.06 INCH T MODEL
Datasheet
Description
LONG BRAZED SEAM BARREL, STANDARD NECK TYPE 20 AWG SOLID, 22 AWG STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.77 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.06 INCH T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - T1810 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
T1810
Ring Lug T1810
LONG BRAZED SEAM BARREL, STANDARD NECK TYPE 20 AWG SOLID, 22 AWG STRANDED MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.77 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER WIRE STRIP LENGTH 9/32 INCH MAXIMUM INSULATION DIAMETER 0.06 INCH T MODEL
  • LONG BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 20 AWG SOLID, 22 AWG STRANDED MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.77 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • WIRE STRIP LENGTH 9/32 INCH
  • MAXIMUM INSULATION DIAMETER 0.06 INCH
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number T1810
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers