Hubbell Incorporated Low Voltage Lighting Transformer T179625S

Description
PUSH TO RESET THERMAL BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 600 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ SERIES T1796 MODEL
Datasheet
Description
PUSH TO RESET THERMAL BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 600 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ SERIES T1796 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - T179625S - Hubbell Incorporated
Orange, CT, USA
Low Voltage Lighting Transformer
T179625S
Low Voltage Lighting Transformer T179625S
PUSH TO RESET THERMAL BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 600 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ SERIES T1796 MODEL
  • PUSH TO RESET THERMAL BREAKER TYPE
  • 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 120 V PRIMARY VOLTAGE
  • 24 V SECONDARY VOLTAGE
  • NUMBER OF PHASES 1
  • FREQUENCY 60 HZ
  • SERIES T1796 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T179625S
Product Name Low Voltage Lighting Transformer
Other Transformer Types / Applications Lighting Transformer
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F120-100 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω - T8-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details