Hubbell Incorporated Low Voltage Lighting Transformer T179623S

Description
PUSH TO RESET THERMAL BREAKER TYPE 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE UL, CSA APPROVAL 150 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ SERIES T1796 MODEL
Datasheet
Description
PUSH TO RESET THERMAL BREAKER TYPE 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE UL, CSA APPROVAL 150 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ SERIES T1796 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - T179623S - Hubbell Incorporated
Orange, CT, USA
Low Voltage Lighting Transformer
T179623S
Low Voltage Lighting Transformer T179623S
PUSH TO RESET THERMAL BREAKER TYPE 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE UL, CSA APPROVAL 150 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ SERIES T1796 MODEL
  • PUSH TO RESET THERMAL BREAKER TYPE
  • 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE
  • UL, CSA APPROVAL
  • 150 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 120 V PRIMARY VOLTAGE
  • 24 V SECONDARY VOLTAGE
  • NUMBER OF PHASES 1
  • FREQUENCY 60 HZ
  • SERIES T1796 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T179623S
Product Name Low Voltage Lighting Transformer
Other Transformer Types / Applications Lighting Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1.33 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - TC1.33-182X-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 1213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A5-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 200 VA
View Details