Hubbell Incorporated Low Voltage Lighting Transformer T179620S

Description
PUSH TO RESET THERMAL BREAKER TYPE 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE UL, CSA APPROVAL 150 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
Datasheet
Description
PUSH TO RESET THERMAL BREAKER TYPE 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE UL, CSA APPROVAL 150 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - T179620S - Hubbell Incorporated
Orange, CT, USA
Low Voltage Lighting Transformer
T179620S
Low Voltage Lighting Transformer T179620S
PUSH TO RESET THERMAL BREAKER TYPE 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE UL, CSA APPROVAL 150 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
  • PUSH TO RESET THERMAL BREAKER TYPE
  • 4.08 INCH W X 3.88 INCH D X 9.01 INCH H SIZE
  • UL, CSA APPROVAL
  • 150 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • NUMBER OF PHASES 1
  • FREQUENCY 60 HZ
  • T1796 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T179620S
Product Name Low Voltage Lighting Transformer
Other Transformer Types / Applications Lighting Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 350 VA
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-800-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω - TC4-11X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details