Hubbell Incorporated Encapsulated Control Transformer T153931

Description
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 5000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 100/120 V SECONDARY VOLTAGE 5000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet
Description
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 5000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 100/120 V SECONDARY VOLTAGE 5000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - T153931 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
T153931
Encapsulated Control Transformer T153931
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 5000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 100/120 V SECONDARY VOLTAGE 5000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
  • 13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • PANEL MOUNTING
  • 5000 VA POWER RATING
  • 240/480/600 V PRIMARY VOLTAGE
  • 100/120 V SECONDARY VOLTAGE
  • 5000 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • POWER RATING IN VA - UOM VA
  • T-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T153931
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Mounting Panel Mounted
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-NFNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details