Hubbell Incorporated Encapsulated Control Transformer T153930

Description
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 3000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 120/100 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1539 MODEL
Datasheet
Description
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 3000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 120/100 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1539 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - T153930 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
T153930
Encapsulated Control Transformer T153930
13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 3000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 120/100 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1539 MODEL
  • 13.25 INCH W X 10.19 INCH D X 13.85 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 3000 VA POWER RATING
  • 240/480/600 V PRIMARY VOLTAGE
  • 120/100 V SECONDARY VOLTAGE
  • 155 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • T1539 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T153930
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 30 - 1800 MHz, 50Ω - ADTL2-18+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A1-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 50 VA
View Details