Hubbell Incorporated Dry Type General Purpose Transformer T153006

Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE NON-VENTILATED CONSTRUCTION 0.15 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE
Datasheet
Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE NON-VENTILATED CONSTRUCTION 0.15 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T153006 - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T153006
Dry Type General Purpose Transformer T153006
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE NON-VENTILATED CONSTRUCTION 0.15 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE
  • 3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • NON-VENTILATED CONSTRUCTION
  • 0.15 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T153006
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:3 CORE & WIRE Transformer, 0.2 - 210 MHz, 50Ω - ADTT3-2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Audio Transformers - 1237240 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Panel mount
View Details
CCT Standard Transformer - 1497-A-HXDX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details