Hubbell Incorporated Fork Lug T1410F

Description
BRAZED SEAM BARREL TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet
Description
BRAZED SEAM BARREL TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - T1410F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
T1410F
Fork Lug T1410F
BRAZED SEAM BARREL TYPE 20 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
  • BRAZED SEAM BARREL TYPE
  • 20 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.74 INCH L X 0.37 INCH W
  • WIRE STRIP LENGTH 9/32 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • T-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number T1410F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Male .250
Specs
Material Brass
View Details
3 suppliers
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details