Hubbell Incorporated Dry Type Buck Boost Transformer T113076

Description
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 187.5 AMPERE (16 V), 93.8 AMPERE (32 V) SERIES T11 MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 187.5 AMPERE (16 V), 93.8 AMPERE (32 V) SERIES T11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T113076 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T113076
Dry Type Buck Boost Transformer T113076
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 187.5 AMPERE (16 V), 93.8 AMPERE (32 V) SERIES T11 MODEL
  • 10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 3 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 187.5 AMPERE (16 V), 93.8 AMPERE (32 V)
  • SERIES T11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T113076
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω - T-626-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A12-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 1500 VA
View Details