Hubbell Incorporated Dry Type Buck Boost Transformer T113075

Description
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 125 AMPERE (16 V), 62.5 AMPERE (32 V) SERIES T11 MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 125 AMPERE (16 V), 62.5 AMPERE (32 V) SERIES T11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T113075 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T113075
Dry Type Buck Boost Transformer T113075
5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 2 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 125 AMPERE (16 V), 62.5 AMPERE (32 V) SERIES T11 MODEL
  • 5.5 INCH W X 5.13 INCH D X 13 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 2 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 125 AMPERE (16 V), 62.5 AMPERE (32 V)
  • SERIES T11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T113075
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω - T1-6-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details
PCB Transformers - 2017066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A6-M13-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 250 VA
View Details