Hubbell Incorporated Fork Lug T108F

Description
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.8 INCH L X 0.31 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet
Description
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.8 INCH L X 0.31 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - T108F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
T108F
Fork Lug T108F
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #6 TO #8 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.8 INCH L X 0.31 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
  • BRAZED SEAM BARREL TYPE
  • 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #6 TO #8 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.8 INCH L X 0.31 INCH W
  • WIRE STRIP LENGTH 11/32 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • T-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number T108F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details