SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; WHITE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SWP8-WCC10 |
| Product Name | Standard Wall Plate |
| Type | Duplex Outlet Cover |