Hubbell Wiring Device-Kellems Standard Wall Plate SWP262-WABPCC10

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-WABPCC10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWP262-WABPCC10
Standard Wall Plate SWP262-WABPCC10
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; WALNUT COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PACKAGING T

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWP262-WABPCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - N2271 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Nylon
View Details