Hubbell Lighting, Inc. High/Low Bay Fixture SWD-400S8-AP-WH

Description
LOW BAY TYPE WHITE FINISH 17-7/8 INCH UL, CSA (CANADA AND US) APPROVAL PENDANT MOUNTING QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V BALLAST/LINE VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE 22-1/2 INCH REFLECTOR SIZE SUPERWATT[R] BRAND APPLICATION DAMP LOCATION SWD MODEL
Datasheet
Description
LOW BAY TYPE WHITE FINISH 17-7/8 INCH UL, CSA (CANADA AND US) APPROVAL PENDANT MOUNTING QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V BALLAST/LINE VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE 22-1/2 INCH REFLECTOR SIZE SUPERWATT[R] BRAND APPLICATION DAMP LOCATION SWD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - SWD-400S8-AP-WH - Hubbell Lighting, Inc.
Greenville, SC, USA
High/Low Bay Fixture
SWD-400S8-AP-WH
High/Low Bay Fixture SWD-400S8-AP-WH
LOW BAY TYPE WHITE FINISH 17-7/8 INCH UL, CSA (CANADA AND US) APPROVAL PENDANT MOUNTING QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V BALLAST/LINE VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD ACRYLIC REFRACTOR REFRACTOR/LENS TYPE 22-1/2 INCH REFLECTOR SIZE SUPERWATT[R] BRAND APPLICATION DAMP LOCATION SWD MODEL
  • LOW BAY TYPE
  • WHITE FINISH
  • 17-7/8 INCH
  • UL, CSA (CANADA AND US) APPROVAL
  • PENDANT MOUNTING
  • QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • WIDE DISTRIBUTION/BEAM SPREAD
  • ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • 22-1/2 INCH REFLECTOR SIZE
  • SUPERWATT[R] BRAND
  • APPLICATION DAMP LOCATION
  • SWD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number SWD-400S8-AP-WH
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details