Hubbell Wiring Device-Kellems Standard Wall Plate SWC264-LAAB

Description
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC264-LAAB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWC264-LAAB
Standard Wall Plate SWC264-LAAB
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWC264-LAAB
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 13JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Communication Plate - SPJ11W - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details