Hubbell Wiring Device-Kellems Standard Wall Plate SWC262-BKAB

Description
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SWC262-BKAB
Standard Wall Plate SWC262-BKAB
SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWC262-BKAB
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3014U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Datacommunication Face Plate with Jack - NT-PJ-GR - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details