SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; BLACK COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL UL 5
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Wallplates |
| Product Number | SW266-BK |
| Product Name | Standard Wall Plate |
| Type | Despard Switch Plate |