21632 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
21632
Description
"
STEEL MATERIAL
VINYL COATED FINISH
MAHOGANY COLOR
1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
VINYL COATED FINISH
MAHOGANY COLOR
1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
21632
"
STEEL MATERIAL
VINYL COATED FINISH
MAHOGANY COLOR
1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
"
- STEEL MATERIAL
- VINYL COATED FINISH
- MAHOGANY COLOR
- 1-DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
21632 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermosetting
View Details
Hubbell Wiring Device-Kellems
Opening / Devices
One
Material
Chrome
View Details