Hubbell Wiring Device-Kellems Standard Wall Plate SW265-W

Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet
Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW265-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SW265-W
Standard Wall Plate SW265-W
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); OVERALL DIMENSION 10.348 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SW265-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products