Legrand Engraved & Pad Printed Emergency SS8ERED

Description
Single gang duplex receptacle. Smooth 302 Stainless Steel painted Red. Black Fill. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.
Description
Single gang duplex receptacle. Smooth 302 Stainless Steel painted Red. Black Fill. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Engraved & Pad Printed Emergency - SS8ERED - Legrand
West Hartford, CT, USA
Engraved & Pad Printed Emergency
SS8ERED
Engraved & Pad Printed Emergency SS8ERED
Single gang duplex receptacle. Smooth 302 Stainless Steel painted Red. Black Fill. Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond. Preferred for hospital, industrial, institutional, and other high-abuse applications. Nominal thickness, .070 inch.

Single gang duplex receptacle. Smooth 302 Stainless Steel painted Red. Black Fill.

  • Molded of rugged, practically indestructible self-extinguishing nylon.
  • ("TP" series only.)
  • Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size plates.
  • Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and Light Almond.
  • Preferred for hospital, industrial, institutional, and other high-abuse applications.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SS8ERED
Product Name Engraved & Pad Printed Emergency
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Screwless Decorator Wall Plate, Metal Subplate, Five Gang - SW265W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Polycarbonate
View Details
QuickPort Wallplates - 41080-4GP - Leviton Manufacturing
Specs
Opening / Devices Four
View Details