Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STI602WT

Description
REFLECTOR TYPE 7 INCH DIA X 9 1/4 INCH H SIZE WHITE FINISH INC600 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 9 1/4 INCH H SIZE WHITE FINISH INC600 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STI602WT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STI602WT
Incandescent/Fluorescent/HID Recessed Trim STI602WT
REFLECTOR TYPE 7 INCH DIA X 9 1/4 INCH H SIZE WHITE FINISH INC600 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • 7 INCH DIA X 9 1/4 INCH H SIZE
  • WHITE FINISH
  • INC600 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STI602WT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details