Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STI602

Description
REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH INC600 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH INC600 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STI602 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STI602
Incandescent/Fluorescent/HID Recessed Trim STI602
REFLECTOR TYPE 7 INCH DIA X 9-1/4 INCH H SIZE SPECULAR CLEAR ALZAK REFLECTOR FINISH INC600 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE
  • REFLECTOR TYPE
  • 7 INCH DIA X 9-1/4 INCH H SIZE
  • SPECULAR CLEAR ALZAK REFLECTOR FINISH
  • INC600 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STI602
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details