Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim STF902HWT

Description
REFLECTOR TYPE 10 9/16 INCH DIA X 8 9/16 INCH H SIZE WHITE FINISH CFT932 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND
Datasheet
Description
REFLECTOR TYPE 10 9/16 INCH DIA X 8 9/16 INCH H SIZE WHITE FINISH CFT932 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - STF902HWT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
STF902HWT
Incandescent/Fluorescent/HID Recessed Trim STF902HWT
REFLECTOR TYPE 10 9/16 INCH DIA X 8 9/16 INCH H SIZE WHITE FINISH CFT932 SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VIRTUALSOURCE[R] BRAND
  • REFLECTOR TYPE
  • 10 9/16 INCH DIA X 8 9/16 INCH H SIZE
  • WHITE FINISH
  • CFT932 SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 9 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VIRTUALSOURCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number STF902HWT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details